The PC782-1C-P-48C-X is an automotive plug-in micro ISO PCB relay with a SPDT (1C) contact form, PCB mounting, and a 48VDC coil. It has a maximum switching voltage of 48 VDC and a contact rating of 30A at 14VDC and 15A at 28VDC for the normally open contact, with 25A and 10A respectively for the normally closed contact. The relay operates at 1.5W, with a must operate voltage of 33.60VDC and a must release voltage of 4.80VDC. It features a dust cover enclosure, AgSnO2 contacts, and an operating temperature range of -40°C to 125°C. Dimensions are 26.00mm × 23.00mm × 15.50mm. The relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-48C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |