Picker Components Automotive Relays PC782-1C-P-24S1-R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro relay with a PCB mounting style, available in 1A (SPST) or 1C (SPDT) contact forms. It operates from -40°C to 125°C and has a contact rating of up to 35A at 14VDC or 15A at 28VDC for resistive loads, with a maximum switching voltage of 48VDC. The relay uses AgSnO2 contact material, has an initial contact resistance of 50 mΩ max, and consumes 1.5W for the 1C contact form. It features a seal rating of S1 (flux tight) and includes an integrated resistor for coil suppression. The package measures 26.00 mm x 23.00 mm x 15.50 mm with PCB terminals. The part meets a mechanical service life of 1 x 10⁷ operations and an electrical service life of 1 x 10⁵ operations.

Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro relay with a PCB mounting style, available in 1A (SPST) or 1C (SPDT) contact forms. It operates from -40°C to 125°C and has a contact rating of up to 35A at 14VDC or 15A at 28VDC for resistive loads, with a maximum switching voltage of 48VDC. The relay uses AgSnO2 contact material, has an initial contact resistance of 50 mΩ max, and consumes 1.5W for the 1C contact form. It features a seal rating of S1 (flux tight) and includes an integrated resistor for coil suppression. The package measures 26.00 mm x 23.00 mm x 15.50 mm with PCB terminals. The part meets a mechanical service life of 1 x 10⁷ operations and an electrical service life of 1 x 10⁵ operations.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1C-P-24S1-R-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1C-P-24S1-R-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA03.2444N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers