The PC782 series is an automotive plug-in micro ISO PCB relay with a 1C contact form, designed for PCB mounting. It operates at -40°C to 125°C, with a maximum switching voltage of 48 VDC and a maximum continuous current of 35 A. The contact rating is 30A at 14 VDC and 15A at 28 VDC for the normally open contact, and 25A at 14 VDC and 10A at 28 VDC for the normally closed contact. The relay uses AgSnO2 contact material, has a coil power of 1.5 W for the 1C configuration, and includes an internal diode for coil suppression. The dimensions are 26.00 mm × 23.00 mm × 15.50 mm, with a weight of 18.5 g. Solderability is rated for 260°C for 5 seconds ± 0.5 seconds. The series is RoHS compliant and features a flux-tight enclosure for automated soldering processes.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-24S1-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |