The PC782 series is an automotive plug-in micro relay with a PCB mounting style, available in 1A (SPST) and 1C (SPDT) contact forms. This part has a 24VDC coil, sealed enclosure, and resistor across the coil. It supports a maximum switching voltage of 48 VDC and continuous current up to 35 A, with contact ratings of 30 A at 14 VDC and 15 A at 28 VDC for the normally open contact. Operating temperature ranges from -40°C to 125°C. Physical dimensions are 26.00 mm x 23.00 mm x 15.50 mm. The relay meets a dielectric strength of 1000 Vrms between coil and contacts and has an initial contact resistance of 50 mΩ max. Weight is 18.5 g. Coil power is 1.5 W, with operate time of 18.00 ms and release time of 2.40 ms at rated voltage.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |