The PC782 is an automotive plug-in micro ISO relay with a PCB mounting option, designed for switching resistive loads up to 35 A at 48 VDC. It features a 1C (SPDT) contact form, with a maximum switching power of 350 W and contact material of AgSnO₂. The relay operates at -40°C to 125°C and has a coil power of 1.5 W for the 1C contact form. With a 12 VDC coil, the pick-up voltage is 8.4 VDC and release voltage is 1.2 VDC. The operating time is 10 ms and release time is 7 ms. The unit is sealed (S) and flux-tight (S1), with dimensions of 26.00 × 23.00 × 15.50 mm. Weight is 18.5 g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-12S1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |