The PC782 is an automotive plug-in micro ISO relay with a 1C SPDT contact form and PCB mounting. It has a sealed enclosure, a 12 VDC coil, and an integrated diode for coil suppression. The relay operates from -40°C to 125°C, handles up to 35 A at 14 VDC resistive load, and has a maximum switching voltage of 48 VDC. Its coil power consumption is 1.5 W, with a coil resistance of 120 Ω. The device measures 26.0 mm × 23.0 mm × 15.5 mm and weighs 18.5 g. Contact material is AgSnO₂, with a maximum initial contact resistance of 50 mΩ. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-12S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |