The PC782 series is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, designed for surface mount or printed circuit board applications. It operates from -40°C to 125°C and has a maximum switching voltage of 48 VDC and a maximum continuous current of 35 A. With 1C contacts, it supports 30 A at 14 VDC and 15 A at 28 VDC for normally open, and 25 A at 14 VDC and 10 A at 28 VDC for normally closed contacts. The coil for the 48 VDC variant dissipates 1.5 W, with a pick-up voltage of 33.6 VDC and a release voltage of 4.8 VDC. The relay includes an integrated resistor, is sealed, features AgSnO2 contacts, and meets solderability requirements of 260°C for 5 seconds. Dimensions are 26.0 mm × 23.0 mm × 15.5 mm, with quick connect or PCB terminals available. Weight is 18.5 g.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-48S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |