Picker Components Automotive Relays PC782-1C-48S-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 is an automotive plug-in micro ISO PCB relay with 1C contact form, designed for surface mount or plug-in applications. It has a sealed enclosure, operates at 48VDC coil voltage, and includes a parallel diode. The relay supports a maximum switching power of 350 W, with contact ratings up to 30A at 14VDC and 15A at 28VDC for the normally open contact. It features an AgSnO2 contact material, operates from -40°C to 125°C, and consumes 1.5 W of coil power. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. The relay meets automotive reliability standards with 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. Solderability is rated at 260°C for 5 seconds. The mounting style is PCB.

Datasheet Summary
Powered by GS/AI

The PC782 is an automotive plug-in micro ISO PCB relay with 1C contact form, designed for surface mount or plug-in applications. It has a sealed enclosure, operates at 48VDC coil voltage, and includes a parallel diode. The relay supports a maximum switching power of 350 W, with contact ratings up to 30A at 14VDC and 15A at 28VDC for the normally open contact. It features an AgSnO2 contact material, operates from -40°C to 125°C, and consumes 1.5 W of coil power. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. The relay meets automotive reliability standards with 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. Solderability is rated at 260°C for 5 seconds. The mounting style is PCB.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1C-48S-D-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1C-48S-D-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1262S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.24 - Modular step relay 16A - 202481204000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relay module - 859-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers