The PC782 is an automotive plug-in micro relay with a 1C contact form, designed for PCB mounting, and features a 24VDC coil, solderability rating of 260°C for 5 seconds, and internal diode protection. It operates from -40°C to 125°C, handles a maximum continuous current of 35 A at 14 VDC, and switches up to 48 VDC with a power consumption of 1.5 W. The relay has a dielectric strength of 1000 Vrms between coil and contacts and a maximum switching power of 350 W. Its dimensions are 26.00 mm × 23.00 mm × 15.50 mm, and it uses AgSnO2 contact material. The relay meets a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations under rated load. Flux tight construction prevents flux ingress during soldering but precludes water wash cleaning.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-24S1-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |