The PC782 series is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, rated for 35 A at 14 VDC resistive load and 48 VDC maximum switching voltage. It operates from -40°C to 125°C and has an AgSnO2 contact material. The relay is available in PCB mounting with a sealed enclosure, and the PC782-1C-24S-D-X variant includes a parallel diode for coil suppression. Coil voltage is 24 VDC, with a power consumption of 1.5 W, operate time of 10 ms, and release time of 7 ms. Physical dimensions are 26.00 mm × 23.00 mm × 15.50 mm, and it weighs 18.5 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |