The PC782 is an automotive micro plug-in relay with 1A or 1C contact forms, available in PCB mounting with a sealed enclosure. It operates from -40°C to 125°C and handles up to 35A at 14VDC resistive load or 15A at 28VDC. The 1C variant with 24VDC coil consumes 1.5W, has a coil resistance of 480Ω, operates in 18ms, and releases in 2.4ms. Contact material is AgSnO₂, insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1000Vrms between coil and contacts. Dimensions are 26.0mm × 23.0mm × 15.5mm with quick connect or PCB terminals. Maximum switching voltage is 48VDC, contact form is SPDT, and RoHS compliance is indicated by the -X suffix.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |