Picker Components Automotive Relays PC782-1C-12S1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 is an automotive plug-in micro ISO relay with 1A or 1C contact forms, designed for PCB mounting. It has a sealed enclosure, operates from -40°C to 125°C, and features a 1.5 W coil for the 1C contact form. The 12 VDC coil version has a resistance of 120 Ω, a pick-up voltage of 8.4 VDC, and a release voltage of 1.2 VDC. It switches up to 35 A at 14 VDC resistive load and 15 A at 28 VDC resistive load, with a maximum switching voltage of 48 VDC. The contact material is AgSnO₂, with initial contact resistance ≤ 50 mΩ. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Dimensions are 26.00 × 23.00 × 15.50 mm. Solderability meets 260°C for 5 s ± 0.5 s. It is RoHS compliant and flux tight, suitable for automated soldering without flux ingress.

Datasheet Summary
Powered by GS/AI

The PC782 is an automotive plug-in micro ISO relay with 1A or 1C contact forms, designed for PCB mounting. It has a sealed enclosure, operates from -40°C to 125°C, and features a 1.5 W coil for the 1C contact form. The 12 VDC coil version has a resistance of 120 Ω, a pick-up voltage of 8.4 VDC, and a release voltage of 1.2 VDC. It switches up to 35 A at 14 VDC resistive load and 15 A at 28 VDC resistive load, with a maximum switching voltage of 48 VDC. The contact material is AgSnO₂, with initial contact resistance ≤ 50 mΩ. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Dimensions are 26.00 × 23.00 × 15.50 mm. Solderability meets 260°C for 5 s ± 0.5 s. It is RoHS compliant and flux tight, suitable for automated soldering without flux ingress.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1C-12S1-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1C-12S1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1253S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 30.22 - Subminiature DIL relay 2A - 302290120020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers