Picker Components Picker PC782-1C-12S-R-X 30A Micro ISO Relay, 12VDC, SPDT, Resistor PC782-1C-12S-R-X

Description
Not Certified for Ignition Protection Picker Components PC782-1C-12S-R-X Micro ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 90A Parallel resistor included Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker Components PC782-1C-12S-R-X Micro ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 90A Parallel resistor included Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC782-1C-12S-R-X 30A Micro ISO Relay, 12VDC, SPDT, Resistor - 74668 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC782-1C-12S-R-X 30A Micro ISO Relay, 12VDC, SPDT, Resistor
74668
Picker PC782-1C-12S-R-X 30A Micro ISO Relay, 12VDC, SPDT, Resistor 74668
Not Certified for Ignition Protection Picker Components PC782-1C-12S-R-X Micro ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 90A Parallel resistor included Ignition Protected | SAE J1171 | UL 1500 | ISO 8846

Not Certified for Ignition Protection

  • Picker Components PC782-1C-12S-R-X Micro ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Sealed case enclosure
  • Contact switching capacity up to 90A
  • Parallel resistor included
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Supplier's Site
Automotive Relays 2500-PC782-1C-12S-R-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74668 2500-PC782-1C-12S-R-X
Product Name Picker PC782-1C-12S-R-X 30A Micro ISO Relay, 12VDC, SPDT, Resistor Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Safety Relays - 56.OA12.1224 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 286-352/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers