Picker Components Automotive Relays PC782-1A-P-6S1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 is an automotive plug-in micro relay designed for PCB mounting, available in 1A and 1C contact forms with operating temperatures from -40°C to 125°C. This variant has a 6VDC coil, PCB terminals, and a flux-tight enclosure. It features a SPST normally open contact form rated for 35A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 48VDC and contact material of AgSnO2. The coil consumes 1.2W, with a pick-up voltage of 4.2VDC and a release voltage of 0.60VDC. Operate and release times are 10ms and 7ms respectively. Dimensions are 26.00mm x 23.00mm x 15.50mm. The relay meets dielectric strength requirements of 1000Vrms between coil and contacts and has an initial contact resistance of 50mΩ max. Weight is 18.5g.

Datasheet Summary
Powered by GS/AI

The PC782 is an automotive plug-in micro relay designed for PCB mounting, available in 1A and 1C contact forms with operating temperatures from -40°C to 125°C. This variant has a 6VDC coil, PCB terminals, and a flux-tight enclosure. It features a SPST normally open contact form rated for 35A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 48VDC and contact material of AgSnO2. The coil consumes 1.2W, with a pick-up voltage of 4.2VDC and a release voltage of 0.60VDC. Operate and release times are 10ms and 7ms respectively. Dimensions are 26.00mm x 23.00mm x 15.50mm. The relay meets dielectric strength requirements of 1000Vrms between coil and contacts and has an initial contact resistance of 50mΩ max. Weight is 18.5g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1A-P-6S1-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1A-P-6S1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 788-312/003-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers