Picker Components Automotive Relays PC782-1A-P-6S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro relay with a PCB mounting style, offering 1A (SPST NO) or 1C (SPDT) contact forms. It operates from -40°C to 125°C with a maximum switching voltage of 48 VDC and a maximum continuous current of 35 A at 14 VDC resistive load. The relay uses AgSnO2 contact material and has a coil power consumption of 1.2 W for the 1A contact form. For the 6VDC coil variant, the pick-up voltage is 4.2 VDC and release voltage is 0.6 VDC, with operate and release times of 10 ms and 7 ms respectively. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. The part is RoHS compliant and sealed. The specific variant PC782-1A-P-6S-X is covered by this series description.

Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro relay with a PCB mounting style, offering 1A (SPST NO) or 1C (SPDT) contact forms. It operates from -40°C to 125°C with a maximum switching voltage of 48 VDC and a maximum continuous current of 35 A at 14 VDC resistive load. The relay uses AgSnO2 contact material and has a coil power consumption of 1.2 W for the 1A contact form. For the 6VDC coil variant, the pick-up voltage is 4.2 VDC and release voltage is 0.6 VDC, with operate and release times of 10 ms and 7 ms respectively. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. The part is RoHS compliant and sealed. The specific variant PC782-1A-P-6S-X is covered by this series description.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1A-P-6S-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1A-P-6S-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 13.61 - Electronic step/monostable relay 16A - 136182300000 - Finder S.p.A. con unico socio
Specs
Approvals ukca, CE-2, EAC-1
NO 1
View Details
2 suppliers
Safety Relays - 56.OA03.1262C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details