The PC782 is an automotive plug-in micro relay with a PCB mounting style, designed for low-voltage switching applications. It features a SPST NO (1A) contact form, rated for 35A at 14VDC or 15A at 28VDC resistive loads, with a maximum switching voltage of 48VDC. The relay has a 6VDC coil with a power consumption of 1.2W, incorporates a parallel resistor, and is sealed. It operates from -40°C to 125°C, with an initial contact resistance of 50mΩ max, and holds a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm, with PCB terminals. Contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-6S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |