The PC782 series is an automotive micro plug-in relay with SPST NO (1A) or SPDT (1C) contact forms, designed for PCB mounting. It operates from -40°C to 125°C and has a maximum switching voltage of 48 VDC. The 1A contact form supports 35 A at 14 VDC and 15 A at 28 VDC, resistive loads. The relay has an initial contact resistance of 50 mΩ max, and the coil for a 6 VDC variant consumes 1.2 W with a pick-up voltage of 4.2 VDC and release voltage of 0.6 VDC. It includes an internal diode for coil suppression. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. Weight is 18.5 g. The part is RoHS compliant and features AgSnO₂ contacts. Solderability meets 260°C for 5 s.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-6C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |