The PC782 series is an automotive plug-in micro relay designed for PCB mounting with 1A or 1C contact forms, operating from -40°C to 125°C. The part PC782-1A-P-48S1-X features a 48VDC coil, sealed enclosure, and flux-tight construction for automated soldering. It has a maximum switching voltage of 48VDC and contact rating of 35A at 14VDC resistive load. The relay consumes 1.2W of power, with an operate time of 10ms and release time of 7ms. Terminals are PCB-style, and contact material is AgSnO2. Dimensions are 26.00mm x 23.00mm x 15.50mm. The relay meets insulation resistance of 100MΩ min at 500VDC and dielectric strength of 1000Vrms between coil and contacts. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations, and initial contact resistance is 50mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-48S1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |