The PC782-series automotive plug-in micro relay is a PCB-mount device with SPST NO (1A) contact form, rated for 35A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 48VDC. It operates at 48VDC coil voltage with a power consumption of 1.2W, a must-operate voltage of 33.6VDC, and a must-release voltage of 4.8VDC. The relay has an operating temperature range of -40°C to 125°C, uses AgSnO2 contact material, and is process sealed. Dimensions are 26.00×23.00×15.50 mm, with PCB terminals. Mechanical life is 1×10· operations and electrical life is 1×10µ operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-48S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |