The PC782 series is an automotive plug-in micro PCB relay with SPST NO (1A) contact form, designed for PCB mounting with a 48VDC coil. It has a maximum switching voltage of 48 VDC and a contact rating of 35 A at 14 VDC resistive load, with a coil power consumption of 1.2 W. The relay features an internal resistor, is process sealed, and operates from -40°C to 125°C. The package has dimensions of 26.00 mm × 23.00 mm × 15.50 mm and weighs 18.5 g. Contact material is AgSnO2, with initial contact resistance of 50 mΩ max. Solderability meets 260°C for 5 s ± 0.5 s, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-48S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |