The PC782 is an automotive micro plug-in relay designed for PCB mounting, featuring a 1A contact form with a 48VDC coil voltage. It has a physical size of 26.00 mm by 23.00 mm and weighs 18.5 g. The relay operates from -40°C to 125°C and is rated for 35 A at 14 VDC or 15 A at 28 VDC under resistive loads, with a maximum switching voltage of 48 VDC. Coil power is 1.2 W for the 1A contact form, with a coil resistance of 1920 Ω, pick-up voltage of 33.6 VDC, and release voltage of 4.8 VDC. It has a solderability rating of 260°C for 5 seconds and meets dielectric strength requirements of 1000 Vrms between coil and contacts. The contact material is AgSnO2, and the enclosure option is a dust cover. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-48C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |