The PC782 series is an automotive plug-in micro ISO PCB relay with 1A (SPST NO) or 1C (SPDT) contact forms, rated for 35A at 14 VDC resistive load and 48 VDC maximum switching voltage. It operates from -40°C to 125°C, with a coil power of 1.2 W for 1A contacts and 1.5 W for 1C contacts. The relay features AgSnO2 contacts, an internal diode option, and a PCB mounting style with dimensions of 26.00 × 23.00 × 15.50 mm. It meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations at rated load. The part includes flux-tight construction for automated soldering and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-24S1-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |