The PC782 is an automotive micro plug-in relay with a PCB mounting style, available in 1A (SPST NO) or 1C (SPDT) contact forms. This variant features a 24VDC coil, sealed enclosure, and internal diode for coil suppression. It operates from -40°C to 125°C, with a maximum switching voltage of 48 VDC and contact ratings up to 35 A at 14 VDC resistive load. The relay has a coil power consumption of 1.2 W, operate time of 10 ms, and release time of 7 ms. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm, with PCB terminals. Contact material is AgSnO₂, and it meets a 500 Vrms dielectric strength between coil and contacts. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |