The PC782 is an automotive plug-in micro relay with a PCB mounting style, available in 1A (SPST NO) or 1C (SPDT) contact forms. This variant has a 24VDC coil, a dust cover enclosure, and RoHS compliance. It measures 26.00 mm length, 23.00 mm width, and 15.50 mm height. The relay operates from -40°C to 125°C, has a contact rating of 35A at 14VDC resistive load, and a maximum switching voltage of 48VDC. The coil consumes 1.2W, with an operate time of 10ms and release time of 7ms. Contacts are made of AgSnO₂, with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10· operations, electrical life 1 × 10µ operations. The relay is sealed to prevent flux ingress during soldering but is not suitable for water washing.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |