Picker Components Automotive Relays PC782-1A-P-24C-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive-grade micro plug-in relay with SPST NO (1A) or SPDT (1C) contact forms, designed for PCB mounting. It operates from -40°C to 125°C and supports coil voltages of 6, 12, 24, or 48 VDC. For the 24 VDC coil variant, the resistance is 480 Ω, coil power is 1.2 W, operate time is 10 ms, and release time is 7 ms. The 1A contact form switches up to 35 A at 14 VDC or 15 A at 28 VDC resistive loads, with a maximum switching voltage of 48 VDC and contact material of AgSnO₂. The relay includes an internal diode for coil suppression, has a sealed enclosure, and meets solderability standards at 260°C for 5 seconds. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. Weight is 18.5 g.

Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive-grade micro plug-in relay with SPST NO (1A) or SPDT (1C) contact forms, designed for PCB mounting. It operates from -40°C to 125°C and supports coil voltages of 6, 12, 24, or 48 VDC. For the 24 VDC coil variant, the resistance is 480 Ω, coil power is 1.2 W, operate time is 10 ms, and release time is 7 ms. The 1A contact form switches up to 35 A at 14 VDC or 15 A at 28 VDC resistive loads, with a maximum switching voltage of 48 VDC and contact material of AgSnO₂. The relay includes an internal diode for coil suppression, has a sealed enclosure, and meets solderability standards at 260°C for 5 seconds. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. Weight is 18.5 g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1A-P-24C-D-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1A-P-24C-D-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1242 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 788-180 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relay - 700-CFB310W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details