The PC782 is an automotive plug-in micro relay with a PCB mounting option, available in 1A or 1C contact forms. This variant has a 12VDC coil, sealed enclosure, flux-tight construction, and an internal diode. It operates from -40°C to 125°C with a maximum switching voltage of 48 VDC and contact rating of 35 A at 14 VDC for resistive loads. The relay has a coil power consumption of 1.2 W, operate time of 10 ms, and release time of 7 ms. Dimensions are 26.0 mm × 15.5 mm × 23.0 mm. Contacts are made of AgSnO₂ with initial contact resistance of 50 mΩ max. The relay meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-12S1-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |