The PC782 is an automotive plug-in micro ISO PCB relay with a 1A contact form, designed for printed circuit board mounting. It measures 26.00 mm x 23.00 mm x 15.50 mm and features a sealed enclosure with a parallel resistor. The relay operates at 12VDC coil voltage, consuming 1.2 W, with a pickup voltage of 8.4 VDC and release voltage of 1.2 VDC. It switches up to 35 A at 14 VDC resistive load and handles a maximum switching voltage of 48 VDC. Contact material is AgSnO2, with an initial contact resistance of 50 mΩ max. Operating temperature ranges from -40°C to 125°C, and storage temperature from -40°C to 155°C. The relay meets a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Solderability is rated at 260°C for 5 seconds ±0.5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-12S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |