The PC782 is an automotive plug-in micro ISO relay with a 1A contact form, designed for PCB mounting. It has a sealed enclosure, a 6VDC coil, and includes a parallel resistor. The relay operates from -40°C to 125°C, handles a maximum switching voltage of 48VDC, and has a contact rating of 35A at 14VDC resistive load. Its coil power is 1.2W, with a pick-up voltage of 4.2VDC and release voltage of 0.6VDC. The circuit board terminals are rated for 4N terminal strength, and the relay meets solderability standards of 260°C for 5 seconds. The physical dimensions are 26.00 mm × 23.00 mm × 15.50 mm.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-6S1-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |