The PC782 is an automotive micro plug-in relay with SPST NO (1A) contact form, designed for PCB or plug-in mounting. It operates at -40°C to 125°C and has a maximum switching voltage of 48 VDC with a contact rating of 35 A at 14 VDC resistive load. The relay has a 6 VDC coil with 7.8 Ω resistance, consuming 1.2 W, and features an internal diode for suppression. It measures 23.00 mm x 15.50 mm x 26.00 mm and is RoHS compliant. The contact material is AgSnO₂, with initial contact resistance of 50 mΩ max and dielectric strength of 1000 Vrms between coil and contacts. Operating and release times are 10 ms and 7 ms respectively. The part may be enclosed as sealed (S) or flux-tight (S1), with the sealed version used for the given variant. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-6S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |