The PC782 is an automotive plug-in micro relay with 1A (SPST NO) contact form, designed for PCB or plug-in mounting. It operates at 6VDC coil voltage with a power consumption of 1.2W, has a contact rating of 35A at 14VDC resistive load, and supports a maximum switching voltage of 48VDC. The relay features an operating temperature range of -40°C to 125°C, initial contact resistance of 50 mΩ max, and is constructed with AgSnO2 contacts. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. It is RoHS compliant and available with a dust cover enclosure. The part includes an internal diode for coil suppression, as indicated by the 'C' suffix in the ordering code. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-6C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |