The PC782 is an automotive plug-in micro ISO relay designed for PCB or plug-in mounting, available in 1A and 1C contact forms. The PC782-1A-48S-R-X variant features a 48VDC coil, sealed enclosure, and parallel resistor, with a contact rating of 35A at 14VDC and 15A at 28VDC for resistive loads, a maximum switching voltage of 48VDC, and coil power of 1.2W. It operates from -40°C to 125°C, has an initial contact resistance of 50 mΩ max, and meets a shock resistance of 100 m/s² for 11 ms. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. The relay is RoHS compliant with AgSnO2 contacts and terminates via PCB solder pads.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-48S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |