The PC782 is an automotive plug-in micro ISO PCB relay with SPST normally open (1A) contact form, designed for printed circuit board mounting. It has a sealed enclosure and an internal diode for coil suppression. The relay operates at 48VDC coil voltage with a coil power of 33.6W, a must-operate voltage of 33.6VDC, and a must-release voltage of 4.8VDC. It handles a maximum switching voltage of 48VDC and a continuous current of 35A at 14VDC resistive load. Operating temperature ranges from -40°C to 125°C, with a storage temperature up to 155°C. The part measures 26.00mm x 23.00mm x 15.50mm and weighs 18.5g. Contact material is AgSnO₂, with initial contact resistance of 50mΩ max. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-48S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |