The PC782-series automotive relay is a plug-in micro ISO PCB relay with a 1A contact form, designed for automotive applications. It supports PCB mounting and operates over a temperature range of -40°C to 125°C. This variant features a 48VDC coil with a coil power of 33.6 W, a must-operate voltage of 33.6 VDC, and a must-release voltage of 4.8 VDC. The relay has a contact rating of 35 A at 14 VDC resistive load and a maximum switching voltage of 48 VDC. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The relay includes a dust cover enclosure and complies with RoHS requirements. Dimensions are 26.0 mm × 23.0 mm × 15.5 mm. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. Solderability meets 260°C for 5 s ± 0.5 s.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-48C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |