The PC782 is an automotive plug-in micro ISO PCB relay with a 1A contact form, designed for board mounting or plug-in use. It has a 48VDC coil voltage, 1.2W coil power, and incorporates a resistor across the coil. The relay operates from -40°C to 125°C, with a contact rating of 35A at 14VDC resistive load and a maximum switching voltage of 48VDC. Dimensions are 26.0mm × 15.5mm × 23.0mm. It features AgSnO2 contacts, 50 mΩ maximum initial contact resistance, 1×10⁵ electrical operations life, and is RoHS compliant. The enclosure is sealed with a dust cover, and terminals are compatible with PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-48C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |