The PC782 is an automotive plug-in micro relay for PCB or plug-in mounting, with a 1A contact form offering 35A switching capacity at 14VDC and 15A at 28VDC resistive loads, up to 48VDC maximum switching voltage. It has a sealed enclosure, operates from -40°C to 125°C, and includes an internal resistor for coil suppression. The relay consumes 1.2W and features solderable PC terminals with dimensions of 26.00mm × 23.00mm × 15.50mm. Contact material is AgSnO₂, with initial contact resistance under 50mΩ, mechanical life of 10⁷ operations, and electrical life of 10⁵ operations. Solderability meets 260°C for 5 seconds, with shock resistance of 100m/s² for 11ms and vibration resistance from 10-40Hz at 2.7mm amplitude.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-24S1-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |