Picker Components Automotive Relays PC782-1A-24C-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro PCB relay with a 1A contact form, rated for 35A at 14 VDC resistive load and 15A at 28 VDC resistive load, with a maximum switching voltage of 48 VDC and a maximum switching power of 350 W. It features an internal diode option, operates from -40°C to 125°C, and has a coil power of 1.2 W when configured for 1A contacts. The relay supports PCB mounting with terminal strength of 4 N and is RoHS compliant. Dimensions are 26.0 mm × 23.0 mm × 15.5 mm with a weight of 18.5 g. Contact material is AgSnO₂, with initial contact resistance of 50 mΩ max. and dielectric strength of 1000 Vrms between coil and contacts.

Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro PCB relay with a 1A contact form, rated for 35A at 14 VDC resistive load and 15A at 28 VDC resistive load, with a maximum switching voltage of 48 VDC and a maximum switching power of 350 W. It features an internal diode option, operates from -40°C to 125°C, and has a coil power of 1.2 W when configured for 1A contacts. The relay supports PCB mounting with terminal strength of 4 N and is RoHS compliant. Dimensions are 26.0 mm × 23.0 mm × 15.5 mm with a weight of 18.5 g. Contact material is AgSnO₂, with initial contact resistance of 50 mΩ max. and dielectric strength of 1000 Vrms between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1A-24C-D-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1A-24C-D-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Type 20.27 - Modular step relay 16A - 202782404000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA22S.1233S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details