Picker Components Picker PC782-1A-12S-RX Micro ISO Relay 12VDC, SPST 35A, NO, Sealed, Resistor PC782-1A-12S-RX

Description
Not Certified for Ignition Protection Picker Components PC782-1A-12S-RX Micro ISO Relay Category: Mechanical Relays amp; Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 90A Parallel resistor included
Request a Quote
Description
Not Certified for Ignition Protection Picker Components PC782-1A-12S-RX Micro ISO Relay Category: Mechanical Relays amp; Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 90A Parallel resistor included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC782-1A-12S-RX Micro ISO Relay 12VDC, SPST 35A, NO, Sealed, Resistor - 74665 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC782-1A-12S-RX Micro ISO Relay 12VDC, SPST 35A, NO, Sealed, Resistor
74665
Picker PC782-1A-12S-RX Micro ISO Relay 12VDC, SPST 35A, NO, Sealed, Resistor 74665
Not Certified for Ignition Protection Picker Components PC782-1A-12S-RX Micro ISO Relay Category: Mechanical Relays amp; Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 90A Parallel resistor included

Not Certified for Ignition Protection

  • Picker Components PC782-1A-12S-RX Micro ISO Relay
  • Category: Mechanical Relays amp; Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Sealed case enclosure
  • Contact switching capacity up to 90A
  • Parallel resistor included
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74665
Product Name Picker PC782-1A-12S-RX Micro ISO Relay 12VDC, SPST 35A, NO, Sealed, Resistor
Mounting Panel;

Panel Mount

Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393302-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Coil Voltage 24 volts
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details