Picker Components Picker PC776-1X-24S-X Sealed Power Relay, 65A, 24VDC PC776-1X-24S-X

Description
Picker PC776-1X-24S-X Sealed Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST Voltage Rating: 24VDC Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load Coil Termination: Screw Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280
Request a Quote Datasheet
Description
Picker PC776-1X-24S-X Sealed Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST Voltage Rating: 24VDC Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load Coil Termination: Screw Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC776-1X-24S-X Sealed Power Relay, 65A, 24VDC - 77611 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC776-1X-24S-X Sealed Power Relay, 65A, 24VDC
77611
Picker PC776-1X-24S-X Sealed Power Relay, 65A, 24VDC 77611
Picker PC776-1X-24S-X Sealed Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST Voltage Rating: 24VDC Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load Coil Termination: Screw Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280
  • Picker PC776-1X-24S-X Sealed Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST
  • Voltage Rating: 24VDC
  • Bifurcated contacts standard on all models
  • Tungsten is used as the contact material to handle high inrush current
  • Oversized silver tin contacts carry the load
  • Coil Termination: Screw
  • Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280
Supplier's Site Datasheet
Automotive Relays 2500-PC776-1X-24S-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST Crossbar (1 Form A), Contact Rating: 130A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 4.1W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST Crossbar (1 Form A), Contact Rating: 130A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 4.1W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 77611 2500-PC776-1X-24S-X
Product Name Picker PC776-1X-24S-X Sealed Power Relay, 65A, 24VDC Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Sealed Relay
Operating Temp -40 to 125 F (-40 to 51.67 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.04 - Step relay 10A - 260480120000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
General Purpose Relays - 0430-05-1001-00 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
View Details
Relay module - 286-304/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details