Picker Components Automotive Relays PC776-1X-12S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST Crossbar (1 Form A), Contact Rating: 130A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.9W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST Crossbar (1 Form A), Contact Rating: 130A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC776-1X-12S-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST Crossbar (1 Form A), Contact Rating: 130A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST Crossbar (1 Form A), Contact Rating: 130A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.9W

Supplier's Site Datasheet
Picker PC776-1X-12S-X Sealed Power Relay, 130A, 12VDC - 77610 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC776-1X-12S-X Sealed Power Relay, 130A, 12VDC
77610
Picker PC776-1X-12S-X Sealed Power Relay, 130A, 12VDC 77610
Picker PC776-1X-12S-X Sealed Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST Voltage Rating: 12VDC Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load Coil Termination: Screw Mating 2-pole Connector: Amp Superseal 1.5 Series #38280
  • Picker PC776-1X-12S-X Sealed Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST
  • Voltage Rating: 12VDC
  • Bifurcated contacts standard on all models
  • Tungsten is used as the contact material to handle high inrush current
  • Oversized silver tin contacts carry the load
  • Coil Termination: Screw
  • Mating 2-pole Connector: Amp Superseal 1.5 Series #38280
Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2500-PC776-1X-12S-X 77610
Product Name Automotive Relays Picker PC776-1X-12S-X Sealed Power Relay, 130A, 12VDC
Mounting Panel Panel;

Panel Mount

Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 125 F (-40 to 51.67 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.21 - Modular step relays 16A - 202182304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details