Picker Components Picker PC776-1X-12C-D-X Power Relay with Diode, 130A, 12VDC PC776-1X-12C-D-X

Description
Picker PC776-1X-12C-D-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST Voltage Rating: 12VDC Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load Coil Termination: Screw Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280
Request a Quote Datasheet
Description
Picker PC776-1X-12C-D-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST Voltage Rating: 12VDC Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load Coil Termination: Screw Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC776-1X-12C-D-X Power Relay with Diode, 130A, 12VDC - 77613 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC776-1X-12C-D-X Power Relay with Diode, 130A, 12VDC
77613
Picker PC776-1X-12C-D-X Power Relay with Diode, 130A, 12VDC 77613
Picker PC776-1X-12C-D-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST Voltage Rating: 12VDC Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load Coil Termination: Screw Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280
  • Picker PC776-1X-12C-D-X Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST
  • Voltage Rating: 12VDC
  • Bifurcated contacts standard on all models
  • Tungsten is used as the contact material to handle high inrush current
  • Oversized silver tin contacts carry the load
  • Coil Termination: Screw
  • Mating 2-Pole Connector: Amp Superseal 1.5 Series #38280
Supplier's Site Datasheet
Automotive Relays 2500-PC776-1X-12C-D-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST Crossbar (1 Form A), Contact Rating: 130A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Diode, Termination Style: Screw, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST Crossbar (1 Form A), Contact Rating: 130A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Diode, Termination Style: Screw, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.9W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 77613 2500-PC776-1X-12C-D-X
Product Name Picker PC776-1X-12C-D-X Power Relay with Diode, 130A, 12VDC Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -40 to 125 F (-40 to 51.67 C) -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Force Guided Relays - 2861808 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details