Picker Components Picker PC775-1A-12C-D2-X Power Relay, 12VDC, SPST, 75A with Double Diode PC775-1A-12C-D2-X

Description
Picker PC775-1A-12C-D2-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Volt Rating: 12VDC Contact switching capacity up to 150A Internal double diodes included Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Copper stud construction for efficient heat dissipation RoHS compliant
Request a Quote Datasheet
Description
Picker PC775-1A-12C-D2-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Volt Rating: 12VDC Contact switching capacity up to 150A Internal double diodes included Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Copper stud construction for efficient heat dissipation RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC775-1A-12C-D2-X Power Relay, 12VDC, SPST, 75A with Double Diode - 75678 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC775-1A-12C-D2-X Power Relay, 12VDC, SPST, 75A with Double Diode
75678
Picker PC775-1A-12C-D2-X Power Relay, 12VDC, SPST, 75A with Double Diode 75678
Picker PC775-1A-12C-D2-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Volt Rating: 12VDC Contact switching capacity up to 150A Internal double diodes included Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Copper stud construction for efficient heat dissipation RoHS compliant
  • Picker PC775-1A-12C-D2-X Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Volt Rating: 12VDC
  • Contact switching capacity up to 150A
  • Internal double diodes included
  • Bifurcated contacts standard on all models
  • Tungsten is used as the contact material to handle high inrush current
  • Copper stud construction for efficient heat dissipation
  • RoHS compliant
Supplier's Site Datasheet
Automotive Relays 2500-PC775-1A-12C-D2-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 75A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Double Diode, Termination Style: Screw, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 75A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Double Diode, Termination Style: Screw, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75678 2500-PC775-1A-12C-D2-X
Product Name Picker PC775-1A-12C-D2-X Power Relay, 12VDC, SPST, 75A with Double Diode Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details