Picker Components General Purpose Relays PC740-3C-C3-12D

Description
Mounting Type: Top Flange, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 2.5W
Request a Quote Datasheet
Description
Mounting Type: Top Flange, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 2.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC740-3C-C3-12D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC740-3C-C3-12D
General Purpose Relays 2500-PC740-3C-C3-12D
Mounting Type: Top Flange, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 2.5W

Mounting Type: Top Flange, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 2.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC740-3C-C3-12D
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Triple Pole (TP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.6044 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details