Picker Components Power Relays, Over 2 Amps PC740-3C-C1-220A

Description
General Purpose Relay 3PDT (3 Form C) 220VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 220VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2634-PC740-3C-C1-220A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2634-PC740-3C-C1-220A-ND
Power Relays, Over 2 Amps 2634-PC740-3C-C1-220A-ND
General Purpose Relay 3PDT (3 Form C) 220VAC Coil Chassis Mount

General Purpose Relay 3PDT (3 Form C) 220VAC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 2500-PC740-3C-C1-220A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC740-3C-C1-220A
General Purpose Relays 2500-PC740-3C-C1-220A
Mounting Type: Side Flange, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 6VA

Mounting Type: Side Flange, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 6VA

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2634-PC740-3C-C1-220A-ND 2500-PC740-3C-C1-220A
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw
Operating Temp -67 to 158 F (-55 to 70 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393210-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0626N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers