Picker Components General Purpose Relays PC740-2C-C3-240A

Description
Mounting Type: Top Flange, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 6VA
Request a Quote Datasheet
Description
Mounting Type: Top Flange, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 6VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC740-2C-C3-240A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC740-2C-C3-240A
General Purpose Relays 2500-PC740-2C-C3-240A
Mounting Type: Top Flange, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 6VA

Mounting Type: Top Flange, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 6VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC740-2C-C3-240A
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details