The PC730 series is a 30 Amp general-purpose power relay with a 2C (DPDT) contact configuration, designed for PCB mounting with pin terminals. It features quick-connect terminals, a 30 A continuous current rating, and a 7500 VA maximum switching power. The relay operates at 220VAC coil voltage with a 4.0 VA coil power consumption, and supports switching up to 277VAC and 36VDC. It has a contact material of AgCdO, an operating temperature range of -40°C to 85°C, and meets UL/cUL standards. Dimensions are 69.7 mm x 50.8 mm x 42.0 mm, with a weight of 70 g. The product is RoHS compliant and rated for 1 x 10^5 electrical operations.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-P-220A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |