The PC730 is a 30 A general-purpose power relay with 2A or 2C contact configurations, designed for switching resistive and inductive loads up to 1.5 hp. It features PCB pins for mounting and 1/4 inch quick connect terminals. The PC730-2C-P-12A variant operates on 12 VAC with a coil power of 4 VA, a must-operate voltage of 9.6 VAC, and a must-release voltage of 3.6 VAC. Contact material is AgCdO, with a maximum switching voltage of 300 VAC and 36 VDC. Operating temperature range is -40°C to 85°C. Dielectric strength is 1500 Vrms between contacts and 2500 Vrms between coil and contacts. Mechanical life is 10^7 operations, electrical life is 10^5 operations. Weight is 70 g. Dimensions are 69.7 mm x 42.0 mm x 50.8 mm. Insulation is Class B and RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-P-12A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |