The PC730 series is a 30 Amp power relay with a 2C (DPDT) contact configuration, designed for general-purpose switching up to 30 A and 277 VAC. It features a top-flanged case mounting (C3), a 48 VAC coil, and 4.0 VA coil power consumption. The relay has 1/4 inch male quick connect terminals, operates from -40°C to 85°C, and meets UL/cUL ratings for dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts. Contact material is AgCdO, with a maximum switching power of 7500 VA. The physical dimensions are 69.7 mm x 42.0 mm x 50.8 mm, and the weight is 70 g. Mechanical life is 1×10⁷ operations; electrical life is 1×10⁵ operations at rated load.
Mounting Type: Top Flange, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-C3-48A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |