General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
Mounting Type: Top Flange, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2634-PC730-2C-C3-24D-ND | 2500-PC730-2C-C3-24D |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| Operating Temp | -13 to 131 F (-25 to 55 C) | -40 to 185 F (-40 to 85 C) |