Picker Components Power Relays, Over 2 Amps PC730-2C-C3-24A

Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2634-PC730-2C-C3-24A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2634-PC730-2C-C3-24A-ND
Power Relays, Over 2 Amps 2634-PC730-2C-C3-24A-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 2500-PC730-2C-C3-24A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC730-2C-C3-24A
General Purpose Relays 2500-PC730-2C-C3-24A
Mounting Type: Top Flange, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Mounting Type: Top Flange, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2634-PC730-2C-C3-24A-ND 2500-PC730-2C-C3-24A
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -13 to 131 F (-25 to 55 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170484010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Safety Relays - 56.OA02.6024 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details