The PC730 series is a 30 amp power relay with a 2C DPDT contact configuration, rated for up to 277VAC and 20A, or 250VAC at 30A for resistive loads. It features ¼ inch male quick connect terminals, a top flange mounting option, and a coil power rating of 4.0VA for AC operation. The relay operates with a 240VAC coil, has an insulation resistance of 500 MΩ minimum, and withstands 1500 Vrms between contacts and 2500 Vrms between coil and contacts. Contact material is AgCdO with an initial contact resistance of 100 mΩ maximum. The operating temperature range is -40°C to 85°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Weight is 70 grams. Dimensions are 69.7 mm × 43.25 mm × 50.8 mm for the top flange version. It is RoHS compliant and classified as Class B insulation.
Mounting Type: Top Flange, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-C3-240A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |